Acer logo

Acer TravelMate P2 P236-M-52Z1 Intel® Core™ i5 i5-5200U Laptop 13.3" Full HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 7 Home Basic Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25720
Info modified on:
22 Jan 2025, 05:27:36
Short summary description Acer TravelMate P2 P236-M-52Z1 Intel® Core™ i5 i5-5200U Laptop 13.3" Full HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 7 Home Basic Black:

Acer TravelMate P2 P236-M-52Z1, Intel® Core™ i5, 2.2 GHz, 13.3", 1920 x 1080 pixels, 4 GB, 128 GB

Long summary description Acer TravelMate P2 P236-M-52Z1 Intel® Core™ i5 i5-5200U Laptop 13.3" Full HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 7 Home Basic Black:

Acer TravelMate P2 P236-M-52Z1. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2.2 GHz. Display diagonal: 13.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 7 Home Basic. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.