Acer logo

Acer TravelMate P6 P645-S-504E Intel® Core™ i5 i5-5200U Laptop 14" Full HD 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47471
Info modified on:
22 Jan 2025, 06:01:02
Short summary description Acer TravelMate P6 P645-S-504E Intel® Core™ i5 i5-5200U Laptop 14" Full HD 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 7 Professional Black:

Acer TravelMate P6 P645-S-504E, Intel® Core™ i5, 2.2 GHz, 14", 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description Acer TravelMate P6 P645-S-504E Intel® Core™ i5 i5-5200U Laptop 14" Full HD 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 7 Professional Black:

Acer TravelMate P6 P645-S-504E. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2.2 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 7 Professional. Product color: Black

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.