Acer TravelMate B 115-M, Intel® Pentium®, 2.16 GHz, 11.6", 1366 x 768 pixels, 4 GB, 320 GB
Acer TravelMate B 115-M. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: N3530, Processor frequency: 2.16 GHz. Display diagonal: 11.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Linux Linpus. Product color: Black. Weight: 2.91 lbs (1.32 kg)