Acer logo

Acer TravelMate P2 P276-MG Intel® Core™ i7 i7-4510U Laptop 17.3" Full HD 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® 840M Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21234
Info modified on:
25 Jan 2025, 22:24:52
Short summary description Acer TravelMate P2 P276-MG Intel® Core™ i7 i7-4510U Laptop 17.3" Full HD 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® 840M Windows 7 Professional Black:

Acer TravelMate P2 P276-MG, Intel® Core™ i7, 2 GHz, 17.3", 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description Acer TravelMate P2 P276-MG Intel® Core™ i7 i7-4510U Laptop 17.3" Full HD 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® 840M Windows 7 Professional Black:

Acer TravelMate P2 P276-MG. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4510U, Processor frequency: 2 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: HD DVD-ROM. Operating system installed: Windows 7 Professional. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.