Acer logo

Acer TravelMate P2 P246-M-5298 Intel® Core™ i5 i5-5200U Laptop 14" HD 4 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Linux Linpus Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9010
Info modified on:
02 Feb 2025, 22:53:37
Short summary description Acer TravelMate P2 P246-M-5298 Intel® Core™ i5 i5-5200U Laptop 14" HD 4 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Linux Linpus Black:

Acer TravelMate P2 P246-M-5298, Intel® Core™ i5, 2.2 GHz, 14", 1366 x 768 pixels, 4 GB, 1 TB

Long summary description Acer TravelMate P2 P246-M-5298 Intel® Core™ i5 i5-5200U Laptop 14" HD 4 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Linux Linpus Black:

Acer TravelMate P2 P246-M-5298. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2.2 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Linux Linpus. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.