Acer logo

Acer TravelMate P255-M-54204G50Mnkk Intel® Core™ i5 i5-4200U Laptop 15.6" Full HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59189
Info modified on:
27 Jan 2025, 08:37:27
Short summary description Acer TravelMate P255-M-54204G50Mnkk Intel® Core™ i5 i5-4200U Laptop 15.6" Full HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black:

Acer TravelMate P255-M-54204G50Mnkk, Intel® Core™ i5, 1.6 GHz, 15.6", 1920 x 1080 pixels, 4 GB, 500 GB

Long summary description Acer TravelMate P255-M-54204G50Mnkk Intel® Core™ i5 i5-4200U Laptop 15.6" Full HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black:

Acer TravelMate P255-M-54204G50Mnkk. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200U, Processor frequency: 1.6 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Professional. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.