Acer logo

Acer TravelMate P2 P273-M-33124G50Mnks Intel® Core™ i3 i3-3120M Laptop 17.3" HD+ 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29868
Info modified on:
14 Mar 2024, 18:53:30
Short summary description Acer TravelMate P2 P273-M-33124G50Mnks Intel® Core™ i3 i3-3120M Laptop 17.3" HD+ 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black:

Acer TravelMate P2 P273-M-33124G50Mnks, Intel® Core™ i3, 2.5 GHz, 17.3", 1600 x 900 pixels, 4 GB, 500 GB

Long summary description Acer TravelMate P2 P273-M-33124G50Mnks Intel® Core™ i3 i3-3120M Laptop 17.3" HD+ 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black:

Acer TravelMate P2 P273-M-33124G50Mnks. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-3120M, Processor frequency: 2.5 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.