Acer logo

Acer TravelMate P6 TMP633-M-73634G50akk Intel® Core™ i7 i7-3632QM Laptop 13.3" 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black

Brand:
Product family:
Product series:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63539
Info modified on:
22 Jan 2025, 06:12:40
Short summary description Acer TravelMate P6 TMP633-M-73634G50akk Intel® Core™ i7 i7-3632QM Laptop 13.3" 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black:

Acer TravelMate P6 TMP633-M-73634G50akk, Intel® Core™ i7, 2.2 GHz, 13.3", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Acer TravelMate P6 TMP633-M-73634G50akk Intel® Core™ i7 i7-3632QM Laptop 13.3" 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black:

Acer TravelMate P6 TMP633-M-73634G50akk. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3632QM, Processor frequency: 2.2 GHz. Display diagonal: 13.3", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Professional. Product color: Black. Weight: 5.73 lbs (2.6 kg)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.