Acer logo

Acer TravelMate P6 633-M-53234G32akk Intel® Core™ i5 i5-3230M Laptop 13.3" HD 4 GB DDR3-SDRAM 320 GB HDD Windows 8 Pro Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76736
Info modified on:
29 Jan 2025, 18:59:59
Short summary description Acer TravelMate P6 633-M-53234G32akk Intel® Core™ i5 i5-3230M Laptop 13.3" HD 4 GB DDR3-SDRAM 320 GB HDD Windows 8 Pro Black:

Acer TravelMate P6 633-M-53234G32akk, Intel® Core™ i5, 2.6 GHz, 13.3", 1366 x 768 pixels, 4 GB, 320 GB

Long summary description Acer TravelMate P6 633-M-53234G32akk Intel® Core™ i5 i5-3230M Laptop 13.3" HD 4 GB DDR3-SDRAM 320 GB HDD Windows 8 Pro Black:

Acer TravelMate P6 633-M-53234G32akk. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3230M, Processor frequency: 2.6 GHz. Display diagonal: 13.3", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. Mobile network generation: 3G. Operating system installed: Windows 8 Pro. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.