Acer TravelMate B B113-M-33214G50akk, Intel® Core™ i3, 1.8 GHz, 11.6", 1366 x 768 pixels, 4 GB, 500 GB
Acer TravelMate B B113-M-33214G50akk. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-3217U, Processor frequency: 1.8 GHz. Display diagonal: 11.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Professional. Product color: Black. Weight: 3.04 lbs (1.38 kg)