Acer TravelMate TimeLine P633-M-33124G32tkk, Intel® Core™ i3, 2.5 GHz, 13.3", 1366 x 768 pixels, 4 GB, 320 GB
Acer TravelMate TimeLine P633-M-33124G32tkk. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-3120M, Processor frequency: 2.5 GHz. Display diagonal: 13.3", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Home Premium. Product color: Black. Weight: 4.19 lbs (1.9 kg)