Acer logo

Acer TravelMate P6 P633-M-53214G50IKK Intel® Core™ i5 i5-3210M Laptop 13.3" HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84009
Info modified on:
22 Jan 2025, 04:57:17
Short summary description Acer TravelMate P6 P633-M-53214G50IKK Intel® Core™ i5 i5-3210M Laptop 13.3" HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black:

Acer TravelMate P6 P633-M-53214G50IKK, Intel® Core™ i5, 2.5 GHz, 13.3", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Acer TravelMate P6 P633-M-53214G50IKK Intel® Core™ i5 i5-3210M Laptop 13.3" HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black:

Acer TravelMate P6 P633-M-53214G50IKK. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3210M, Processor frequency: 2.5 GHz. Display diagonal: 13.3", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Mobile network generation: 4G. Operating system installed: Windows 7 Professional. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.