Acer logo

Acer TravelMate P2 TMP243-M-33124G50Makk Intel® Core™ i3 i3-3120M Laptop 14" 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black

Brand:
Product family:
Product series:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36717
Info modified on:
27 Jan 2025, 08:32:31
Short summary description Acer TravelMate P2 TMP243-M-33124G50Makk Intel® Core™ i3 i3-3120M Laptop 14" 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black:

Acer TravelMate P2 TMP243-M-33124G50Makk, Intel® Core™ i3, 2.5 GHz, 14", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Acer TravelMate P2 TMP243-M-33124G50Makk Intel® Core™ i3 i3-3120M Laptop 14" 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black:

Acer TravelMate P2 TMP243-M-33124G50Makk. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-3120M, Processor frequency: 2.5 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Professional. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.