Acer logo

Acer TravelMate 5760Z-B9604G32Mnsk Intel® Pentium® B960 Laptop 15.6" HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19291
Info modified on:
28 Jan 2025, 10:17:54
Guarantee:
2 years
Long product name Acer TravelMate 5760Z-B9604G32Mnsk Intel® Pentium® B960 Laptop 15.6" HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black:

Windows 7 Home Premium, Intel Pentium B960 (2.20 GHz, 2 MB), 39.6 cm (15.6") LED 16:9 HD LCD, 4 GB DDR3 SDRAM, 320 GB Serial ATA, DVD Super Multi, 2.54 kg, 4 h

Acer TravelMate 5760Z-B9604G32Mnsk Intel® Pentium® B960 Laptop 15.6" HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black:

The Acer TravelMate Series of notebooks features dependable processing power, wide-ranging communication capabilities, and indispensable security solutions to empower mobile professionals like you. Designed to keep your business running while you're on the move, this streamlined notebook boasts corporate-level manageability and convenient handling. An eco-friendly design and energy-conserving features help save cost, as well as the environment.

Proficient performance
The TravelMate Series runs on a quick and energy-efficient processor, while integrated graphics help you make impressive business presentations. ENERGY STAR® compliant, this notebook features energy-smart technologies that reduce power consumption.

Seamless communication
While on the go, receive all your emails and do business transactions with Wi-Fi® connectivity. When in the office, quickly connect to the Internet via wired LAN. For fast wireless file transfers and sharing, connect to other devices using Bluetooth® technology.

Proactive security
Don't worry about system intrusion and data theft with finger-recognition technology1. Be at peace knowing that your files and applications can easily be restored with recovery software. Back up your system using an intuitive application. Also, if lost or stolen, your notebook can be tracked via Wi-Fi®1.

Reliable manageability1
Some TravelMate models feature vPro™ technology, which increases data safety and your productivity with processor-level security and better application performance. The Acer MediaBay, a cost-effective docking solution, offers a convenient way to extend the capabilities of the notebook. Also, the Acer FineTrack™ pointing device makes onscreen navigation easier.

1 Specifications vary depending on model

Short summary description Acer TravelMate 5760Z-B9604G32Mnsk Intel® Pentium® B960 Laptop 15.6" HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black:

Acer TravelMate 5760Z-B9604G32Mnsk, Intel® Pentium®, 2.2 GHz, 15.6", 1366 x 768 pixels, 4 GB, 320 GB

Long summary description Acer TravelMate 5760Z-B9604G32Mnsk Intel® Pentium® B960 Laptop 15.6" HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black:

Acer TravelMate 5760Z-B9604G32Mnsk. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: B960, Processor frequency: 2.2 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Home Premium. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.