Acer TravelMate X 8481T-52464G32tcc, Intel® Core™ i5, 1.6 GHz, 14", 1366 x 768 pixels, 4 GB, 320 GB
Acer TravelMate X 8481T-52464G32tcc. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2467M, Processor frequency: 1.6 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Professional. Weight: 3.95 lbs (1.79 kg)