Acer logo

Acer TravelMate 5360-B812G32 Intel® Celeron® B815 15.6" HD 2 GB DDR3-SDRAM 320 GB HDD Linux Black, Silver

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122885
Info modified on:
23 Jan 2025, 18:12:18
Short summary description Acer TravelMate 5360-B812G32 Intel® Celeron® B815 15.6" HD 2 GB DDR3-SDRAM 320 GB HDD Linux Black, Silver:

Acer TravelMate 5360-B812G32, Intel® Celeron®, 1.6 GHz, 15.6", 1366 x 768 pixels, 2 GB, 320 GB

Long summary description Acer TravelMate 5360-B812G32 Intel® Celeron® B815 15.6" HD 2 GB DDR3-SDRAM 320 GB HDD Linux Black, Silver:

Acer TravelMate 5360-B812G32. Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: B815, Processor frequency: 1.6 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system installed: Linux. Product color: Black, Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.