Acer logo

Acer Aspire 1 A114-31-P4J2 Intel® Pentium® N4200 Laptop 14" Full HD 4 GB DDR3L-SDRAM 64 GB Flash Windows 10 S German Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78632
Info modified on:
22 Jan 2025, 05:04:04
Short summary description Acer Aspire 1 A114-31-P4J2 Intel® Pentium® N4200 Laptop 14" Full HD 4 GB DDR3L-SDRAM 64 GB Flash Windows 10 S German Black:

Acer Aspire 1 A114-31-P4J2, Intel® Pentium®, 1.1 GHz, 14", 1920 x 1080 pixels, 4 GB, 64 GB

Long summary description Acer Aspire 1 A114-31-P4J2 Intel® Pentium® N4200 Laptop 14" Full HD 4 GB DDR3L-SDRAM 64 GB Flash Windows 10 S German Black:

Acer Aspire 1 A114-31-P4J2. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: N4200, Processor frequency: 1.1 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 64 GB, Storage media: Flash. On-board graphics card model: Intel® HD Graphics 505. Operating system installed: Windows 10 S. Product color: Black

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.