Acer Aspire 1 A114-31-C6TS, Intel® Celeron®, 1.1 GHz, 14", 1366 x 768 pixels, 4 GB, 64 GB
Acer Aspire 1 A114-31-C6TS. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N3350, Processor frequency: 1.1 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 64 GB, Storage media: Flash. On-board graphics card model: Intel® HD Graphics 500. Operating system installed: Windows 10 S. Product color: Black