Acer logo

Acer Swift 1 SF114-31-C1GS Intel® Celeron® N3060 Laptop 14" Full HD 4 GB DDR3L-SDRAM 64 GB Flash Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84149
Info modified on:
23 Jan 2025, 18:28:48
Short summary description Acer Swift 1 SF114-31-C1GS Intel® Celeron® N3060 Laptop 14" Full HD 4 GB DDR3L-SDRAM 64 GB Flash Wi-Fi 5 (802.11ac) Windows 10 Home Black:

Acer Swift 1 SF114-31-C1GS, Intel® Celeron®, 1.6 GHz, 14", 1920 x 1080 pixels, 4 GB, 64 GB

Long summary description Acer Swift 1 SF114-31-C1GS Intel® Celeron® N3060 Laptop 14" Full HD 4 GB DDR3L-SDRAM 64 GB Flash Wi-Fi 5 (802.11ac) Windows 10 Home Black:

Acer Swift 1 SF114-31-C1GS. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N3060, Processor frequency: 1.6 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 64 GB, Storage media: Flash. On-board graphics card model: Intel® HD Graphics 400. Operating system installed: Windows 10 Home. Product color: Black

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.