Acer Aspire One Cloudbook AO1-431-C2Q8, Intel® Celeron®, 1.6 GHz, 14", 1366 x 768 pixels, 2 GB, 32 GB
Acer Aspire One Cloudbook AO1-431-C2Q8. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N3050, Processor frequency: 1.6 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 32 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 10 Home. Product color: Black, Gray. Weight: 3.53 lbs (1.6 kg)