Acer logo

Acer Aspire One Cloudbook AO1-431-C8G8 Intel® Celeron® N3050 Laptop 14" HD 2 GB DDR3L-SDRAM 32 GB Flash Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
229561
Info modified on:
01 Feb 2025, 04:45:20
Short summary description Acer Aspire One Cloudbook AO1-431-C8G8 Intel® Celeron® N3050 Laptop 14" HD 2 GB DDR3L-SDRAM 32 GB Flash Windows 10 Home Black:

Acer Aspire One Cloudbook AO1-431-C8G8, Intel® Celeron®, 1.6 GHz, 14", 1366 x 768 pixels, 2 GB, 32 GB

Long summary description Acer Aspire One Cloudbook AO1-431-C8G8 Intel® Celeron® N3050 Laptop 14" HD 2 GB DDR3L-SDRAM 32 GB Flash Windows 10 Home Black:

Acer Aspire One Cloudbook AO1-431-C8G8. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N3050, Processor frequency: 1.6 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 32 GB, Storage media: Flash. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 10 Home. Product color: Black

Reasons to buy
Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.