Acer logo

Acer Aspire V3-571G Intel® Core™ i7 i7-3630QM 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 640M Wi-Fi 4 (802.11n) Windows 8

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59659
Info modified on:
28 Jan 2025, 10:24:20
Short summary description Acer Aspire V3-571G Intel® Core™ i7 i7-3630QM 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 640M Wi-Fi 4 (802.11n) Windows 8:

Acer Aspire V3-571G, Intel® Core™ i7, 2.4 GHz, 1920 x 1080 pixels, 8 GB, 1 TB, Windows 8

Long summary description Acer Aspire V3-571G Intel® Core™ i7 i7-3630QM 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 640M Wi-Fi 4 (802.11n) Windows 8:

Acer Aspire V3-571G. Processor family: Intel® Core™ i7, Processor model: i7-3630QM, Processor frequency: 2.4 GHz. Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: NVIDIA® GeForce® GT 640M. Operating system installed: Windows 8. Weight: 5.73 lbs (2.6 kg)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.