Acer logo

Acer Aspire V3-571G Intel® Core™ i5 i5-3210M Laptop 15.6" 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 640M Windows 7 Home Premium Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124714
Info modified on:
28 Jan 2025, 10:13:21
Short summary description Acer Aspire V3-571G Intel® Core™ i5 i5-3210M Laptop 15.6" 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 640M Windows 7 Home Premium Black:

Acer Aspire V3-571G, Intel® Core™ i5, 2.5 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Acer Aspire V3-571G Intel® Core™ i5 i5-3210M Laptop 15.6" 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 640M Windows 7 Home Premium Black:

Acer Aspire V3-571G. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3210M, Processor frequency: 2.5 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Home Premium. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.