Acer logo

Acer Aspire V3-571G Intel® Core™ i5 i5-3230M Laptop 15.6" HD 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 630M Wi-Fi 4 (802.11n) Windows 8 Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76098
Info modified on:
23 Jul 2024, 20:34:58
Short summary description Acer Aspire V3-571G Intel® Core™ i5 i5-3230M Laptop 15.6" HD 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 630M Wi-Fi 4 (802.11n) Windows 8 Black:

Acer Aspire V3-571G, Intel® Core™ i5, 2.6 GHz, 15.6", 1366 x 768 pixels, 8 GB, 500 GB

Long summary description Acer Aspire V3-571G Intel® Core™ i5 i5-3230M Laptop 15.6" HD 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 630M Wi-Fi 4 (802.11n) Windows 8 Black:

Acer Aspire V3-571G. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3230M, Processor frequency: 2.6 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 8. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.