Acer logo

Acer Aspire V3-771-32324G50Makk Intel® Core™ i3 i3-2328M Laptop 17.3" 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55414
Info modified on:
26 Jan 2022, 11:20:48
Short summary description Acer Aspire V3-771-32324G50Makk Intel® Core™ i3 i3-2328M Laptop 17.3" 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black:

Acer Aspire V3-771-32324G50Makk, Intel® Core™ i3, 2.2 GHz, 17.3", 1600 x 900 pixels, 4 GB, 500 GB

Long summary description Acer Aspire V3-771-32324G50Makk Intel® Core™ i3 i3-2328M Laptop 17.3" 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black:

Acer Aspire V3-771-32324G50Makk. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2328M, Processor frequency: 2.2 GHz. Display diagonal: 17.3", Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 8. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.