Acer logo

Acer Aspire V3-771G-53218G1TMakk Intel® Core™ i5 i5-3210M Laptop 17.3" HD+ 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 630M Windows 8 Black

Brand:
Product family:
Product series:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85231
Info modified on:
24 Jan 2025, 20:21:24
Short summary description Acer Aspire V3-771G-53218G1TMakk Intel® Core™ i5 i5-3210M Laptop 17.3" HD+ 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 630M Windows 8 Black:

Acer Aspire V3-771G-53218G1TMakk, Intel® Core™ i5, 2.5 GHz, 17.3", 1600 x 900 pixels, 8 GB, 1 TB

Long summary description Acer Aspire V3-771G-53218G1TMakk Intel® Core™ i5 i5-3210M Laptop 17.3" HD+ 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 630M Windows 8 Black:

Acer Aspire V3-771G-53218G1TMakk. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3210M, Processor frequency: 2.5 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 8. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.