Acer logo

Acer Aspire Timeline Ultra M3-581TG-32366G52Mnkk Intel® Core™ i3 i3-2367M 15.6" HD 6 GB DDR3-SDRAM 520 GB HDD+SSD NVIDIA® GeForce® GT 640M Windows 7 Home Premium Black

Brand:
Product family:
Product series:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70677
Info modified on:
24 Jan 2025, 20:41:19
Short summary description Acer Aspire Timeline Ultra M3-581TG-32366G52Mnkk Intel® Core™ i3 i3-2367M 15.6" HD 6 GB DDR3-SDRAM 520 GB HDD+SSD NVIDIA® GeForce® GT 640M Windows 7 Home Premium Black:

Acer Aspire Timeline Ultra M3-581TG-32366G52Mnkk, Intel® Core™ i3, 1.4 GHz, 15.6", 1366 x 768 pixels, 6 GB, 520 GB

Long summary description Acer Aspire Timeline Ultra M3-581TG-32366G52Mnkk Intel® Core™ i3 i3-2367M 15.6" HD 6 GB DDR3-SDRAM 520 GB HDD+SSD NVIDIA® GeForce® GT 640M Windows 7 Home Premium Black:

Acer Aspire Timeline Ultra M3-581TG-32366G52Mnkk. Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2367M, Processor frequency: 1.4 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 520 GB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.