Acer logo

Acer Aspire V3-571 Intel® Core™ i3 i3-3120M Laptop 15.6" HD 8 GB DDR3-SDRAM 750 GB HDD Wi-Fi 4 (802.11n) Gray

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22695
Info modified on:
25 Jan 2025, 22:28:45
Short summary description Acer Aspire V3-571 Intel® Core™ i3 i3-3120M Laptop 15.6" HD 8 GB DDR3-SDRAM 750 GB HDD Wi-Fi 4 (802.11n) Gray:

Acer Aspire V3-571, Intel® Core™ i3, 2.5 GHz, 15.6", 1366 x 768 pixels, 8 GB, 750 GB

Long summary description Acer Aspire V3-571 Intel® Core™ i3 i3-3120M Laptop 15.6" HD 8 GB DDR3-SDRAM 750 GB HDD Wi-Fi 4 (802.11n) Gray:

Acer Aspire V3-571. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-3120M, Processor frequency: 2.5 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4000. Product color: Gray

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.