Acer logo

Acer Aspire 4739-6463 Intel® Core™ i3 i3-380M 14" 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 7 Home Basic Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84229
Info modified on:
23 Jan 2025, 18:57:48
Short summary description Acer Aspire 4739-6463 Intel® Core™ i3 i3-380M 14" 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 7 Home Basic Black:

Acer Aspire 4739-6463, Intel® Core™ i3, 2.53 GHz, 14", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Acer Aspire 4739-6463 Intel® Core™ i3 i3-380M 14" 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 7 Home Basic Black:

Acer Aspire 4739-6463. Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-380M, Processor frequency: 2.53 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Basic. Product color: Black. Weight: 4.85 lbs (2.2 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.