Acer logo

Acer Aspire 7560-63428G50MN AMD A6 A6-3420M Laptop 17.3" HD+ 8 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18293
Info modified on:
29 Jan 2025, 19:28:15
Short summary description Acer Aspire 7560-63428G50MN AMD A6 A6-3420M Laptop 17.3" HD+ 8 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black:

Acer Aspire 7560-63428G50MN, AMD A6, 1.5 GHz, 17.3", 1600 x 900 pixels, 8 GB, 500 GB

Long summary description Acer Aspire 7560-63428G50MN AMD A6 A6-3420M Laptop 17.3" HD+ 8 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black:

Acer Aspire 7560-63428G50MN. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A6, Processor model: A6-3420M, Processor frequency: 1.5 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Home Premium. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.