Acer Aspire 5250-E304G75Mnkk, AMD E, 1.6 GHz, 15.6", 4 GB, 750 GB, Windows 7 Home Premium
Acer Aspire 5250-E304G75Mnkk. Form factor: Clamshell. Processor family: AMD E, Processor model: E-300, Processor frequency: 1.6 GHz. Display diagonal: 15.6". Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon HD 6310. Operating system installed: Windows 7 Home Premium. Product color: Black. Weight: 5.73 lbs (2.6 kg)