Acer logo

Acer Aspire 5250-E304G32Mnkk AMD E E-300 15.6" 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94003
Info modified on:
23 Jan 2025, 18:13:40
Short summary description Acer Aspire 5250-E304G32Mnkk AMD E E-300 15.6" 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black:

Acer Aspire 5250-E304G32Mnkk, AMD E, 1.3 GHz, 15.6", 4 GB, 320 GB, Windows 7 Home Premium

Long summary description Acer Aspire 5250-E304G32Mnkk AMD E E-300 15.6" 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black:

Acer Aspire 5250-E304G32Mnkk. Form factor: Clamshell. Processor family: AMD E, Processor model: E-300, Processor frequency: 1.3 GHz. Display diagonal: 15.6". Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon HD 6310. Operating system installed: Windows 7 Home Premium. Product color: Black. Weight: 5.73 lbs (2.6 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.