Acer Aspire E E5-432-P96K, Intel® Pentium®, 1.6 GHz, 14", 1366 x 768 pixels, 4 GB, 500 GB
Acer Aspire E E5-432-P96K. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: N3710, Processor frequency: 1.6 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 10 Home. Product color: Black, White