Acer Aspire E E5-432G-P0GQ, Intel® Pentium®, 1.6 GHz, 14", 1366 x 768 pixels, 4 GB, 500 GB
Acer Aspire E E5-432G-P0GQ. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: N3700, Processor frequency: 1.6 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 10 Home. Product color: Black