Acer Aspire ES1-431-C4XB, Intel® Celeron®, 1.6 GHz, 14", 1366 x 768 pixels, 4 GB, 500 GB
Acer Aspire ES1-431-C4XB. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N3060, Processor frequency: 1.6 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 400. Operating system installed: Windows 10 Home. Product color: Black