Acer Aspire E E5-473T-37L0, Intel® Core™ i3, 1.7 GHz, 14", 1366 x 768 pixels, 4 GB, 1 TB
Acer Aspire E E5-473T-37L0. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-4005U, Processor frequency: 1.7 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 10 Home. Product color: Gray