Acer logo

Acer Aspire E E5-522-64AY AMD A6 A6-7310 Laptop 15.6" HD 8 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49940
Info modified on:
01 Feb 2025, 06:10:49
Short summary description Acer Aspire E E5-522-64AY AMD A6 A6-7310 Laptop 15.6" HD 8 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Black:

Acer Aspire E E5-522-64AY, AMD A6, 2 GHz, 15.6", 1366 x 768 pixels, 8 GB, 1 TB

Long summary description Acer Aspire E E5-522-64AY AMD A6 A6-7310 Laptop 15.6" HD 8 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Black:

Acer Aspire E E5-522-64AY. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A6, Processor model: A6-7310, Processor frequency: 2 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 10 Home. Product color: Black

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.