Acer logo

Acer Aspire E E5-522-61M5 AMD A6 A6-7310 Laptop 15.6" 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22712
Info modified on:
01 Feb 2025, 04:32:24
Short summary description Acer Aspire E E5-522-61M5 AMD A6 A6-7310 Laptop 15.6" 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black:

Acer Aspire E E5-522-61M5, AMD A6, 2 GHz, 15.6", 1366 x 768 pixels, 8 GB, 1 TB

Long summary description Acer Aspire E E5-522-61M5 AMD A6 A6-7310 Laptop 15.6" 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black:

Acer Aspire E E5-522-61M5. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A6, Processor model: A6-7310, Processor frequency: 2 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: AMD Radeon R4. Operating system installed: Windows 8.1. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.