Acer logo

Acer Aspire E E5-552-T5XB AMD A10 A10-8700P Laptop 15.6" Full HD 12 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Gray

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56132
Info modified on:
01 Feb 2025, 04:29:07
Short summary description Acer Aspire E E5-552-T5XB AMD A10 A10-8700P Laptop 15.6" Full HD 12 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Gray:

Acer Aspire E E5-552-T5XB, AMD A10, 1.8 GHz, 15.6", 1920 x 1080 pixels, 12 GB, 1 TB

Long summary description Acer Aspire E E5-552-T5XB AMD A10 A10-8700P Laptop 15.6" Full HD 12 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Gray:

Acer Aspire E E5-552-T5XB. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A10, Processor model: A10-8700P, Processor frequency: 1.8 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 12 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 10 Home. Product color: Gray

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.