Acer Aspire E5-573G-5020, Intel® Core™ i5, 1.7 GHz, 15.6", 1366 x 768 pixels, 8 GB, 1 TB
Acer Aspire E5-573G-5020. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4210U, Processor frequency: 1.7 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 10 Home. Product color: Gray