Acer logo

Acer Aspire E E5-573G-34G5 Intel® Core™ i3 i3-5005U Laptop 15.6" 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Wi-Fi 5 (802.11ac) Windows 10 Home Charcoal, Gray

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124182
Info modified on:
22 Jan 2025, 06:07:17
Short summary description Acer Aspire E E5-573G-34G5 Intel® Core™ i3 i3-5005U Laptop 15.6" 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Wi-Fi 5 (802.11ac) Windows 10 Home Charcoal, Gray:

Acer Aspire E E5-573G-34G5, Intel® Core™ i3, 2 GHz, 15.6", 1366 x 768 pixels, 4 GB, 1 TB

Long summary description Acer Aspire E E5-573G-34G5 Intel® Core™ i3 i3-5005U Laptop 15.6" 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Wi-Fi 5 (802.11ac) Windows 10 Home Charcoal, Gray:

Acer Aspire E E5-573G-34G5. Product type: Laptop. Processor family: Intel® Core™ i3, Processor model: i3-5005U, Processor frequency: 2 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 5500, Discrete graphics card model: NVIDIA® GeForce® 920M. Operating system installed: Windows 10 Home. Product color: Charcoal, Gray

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.