Acer logo

Acer Aspire E E5-573-587Q Intel® Core™ i5 i5-4210U Laptop 15.6" HD 4 GB DDR3L-SDRAM 1 TB HDD Linux Gray

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32484
Info modified on:
01 Feb 2025, 05:11:17
Short summary description Acer Aspire E E5-573-587Q Intel® Core™ i5 i5-4210U Laptop 15.6" HD 4 GB DDR3L-SDRAM 1 TB HDD Linux Gray:

Acer Aspire E E5-573-587Q, Intel® Core™ i5, 1.7 GHz, 15.6", 1366 x 768 pixels, 4 GB, 1 TB

Long summary description Acer Aspire E E5-573-587Q Intel® Core™ i5 i5-4210U Laptop 15.6" HD 4 GB DDR3L-SDRAM 1 TB HDD Linux Gray:

Acer Aspire E E5-573-587Q. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4210U, Processor frequency: 1.7 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Linux. Product color: Gray

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.