Acer Aspire V Nitro VN7-591G-727P, Intel® Core™ i7, 2.6 GHz, 15.6", 3840 x 2160 pixels, 16 GB, 2.26 TB
Acer Aspire V Nitro VN7-591G-727P. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4720HQ, Processor frequency: 2.6 GHz. Display diagonal: 15.6", HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 2.26 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 8.1. Product color: Black