Acer logo

Acer Aspire V Nitro VN7-571G-77Q2 Intel® Core™ i7 i7-5500U Laptop 15.6" Full HD 8 GB DDR3-SDRAM 756 GB HDD+SSD NVIDIA® GeForce® GTX 950M Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58840
Info modified on:
25 Jan 2025, 22:05:21
Short summary description Acer Aspire V Nitro VN7-571G-77Q2 Intel® Core™ i7 i7-5500U Laptop 15.6" Full HD 8 GB DDR3-SDRAM 756 GB HDD+SSD NVIDIA® GeForce® GTX 950M Black:

Acer Aspire V Nitro VN7-571G-77Q2, Intel® Core™ i7, 2.4 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 756 GB

Long summary description Acer Aspire V Nitro VN7-571G-77Q2 Intel® Core™ i7 i7-5500U Laptop 15.6" Full HD 8 GB DDR3-SDRAM 756 GB HDD+SSD NVIDIA® GeForce® GTX 950M Black:

Acer Aspire V Nitro VN7-571G-77Q2. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-5500U, Processor frequency: 2.4 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 756 GB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 5500. Product color: Black

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.