Acer Aspire V Nitro VN7-791G-50P8, Intel® Core™ i5, 2.9 GHz, 17.3", 1920 x 1080 pixels, 8 GB, 1.13 TB
Acer Aspire V Nitro VN7-791G-50P8. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4210H, Processor frequency: 2.9 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 8.1. Product color: Black