Acer Chromebook 15 CB5-571-C41P, Intel® Celeron®, 1.5 GHz, 15.6", 1366 x 768 pixels, 4 GB, 32 GB
Acer Chromebook 15 CB5-571-C41P. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: 3205U, Processor frequency: 1.5 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 32 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics. Operating system installed: ChromeOS. Product color: White