Acer logo

Acer Aspire E E5-551-T7V0 AMD A10 A10-7300 Netbook 15.6" 12 GB DDR3L-SDRAM 2 TB HDD Windows 8.1 Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79203
Info modified on:
01 Feb 2025, 05:41:05
Short summary description Acer Aspire E E5-551-T7V0 AMD A10 A10-7300 Netbook 15.6" 12 GB DDR3L-SDRAM 2 TB HDD Windows 8.1 Black:

Acer Aspire E E5-551-T7V0, AMD A10, 1.9 GHz, 15.6", 12 GB, 2 TB, Windows 8.1

Long summary description Acer Aspire E E5-551-T7V0 AMD A10 A10-7300 Netbook 15.6" 12 GB DDR3L-SDRAM 2 TB HDD Windows 8.1 Black:

Acer Aspire E E5-551-T7V0. Product type: Netbook, Form factor: Clamshell. Processor family: AMD A10, Processor model: A10-7300, Processor frequency: 1.9 GHz. Display diagonal: 15.6". Internal memory: 12 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 2 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: AMD Radeon R6. Operating system installed: Windows 8.1. Product color: Black. Weight: 5.51 lbs (2.5 kg)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.