Acer logo

Acer Aspire E E5-551-T7UX AMD A10 A10-7300 Laptop 15.6" 12 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black, Red

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60462
Info modified on:
14 Mar 2024, 19:40:08
Short summary description Acer Aspire E E5-551-T7UX AMD A10 A10-7300 Laptop 15.6" 12 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black, Red:

Acer Aspire E E5-551-T7UX, AMD A10, 1.9 GHz, 15.6", 1366 x 768 pixels, 12 GB, 1 TB

Long summary description Acer Aspire E E5-551-T7UX AMD A10 A10-7300 Laptop 15.6" 12 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black, Red:

Acer Aspire E E5-551-T7UX. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A10, Processor model: A10-7300, Processor frequency: 1.9 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 12 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: AMD Radeon R6. Operating system installed: Windows 10 Home. Product color: Black, Red. Weight: 5.51 lbs (2.5 kg)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.