Acer logo

Acer Aspire V Nitro VN7-791G-71K7 Intel® Core™ i7 i7-4710HQ Laptop 17.3" Full HD 16 GB DDR3L-SDRAM 1.06 TB HDD+SSD NVIDIA® GeForce® GTX 860M Wi-Fi 5 (802.11ac) Windows 8.1 Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32199
Info modified on:
23 Jan 2025, 18:52:35
Short summary description Acer Aspire V Nitro VN7-791G-71K7 Intel® Core™ i7 i7-4710HQ Laptop 17.3" Full HD 16 GB DDR3L-SDRAM 1.06 TB HDD+SSD NVIDIA® GeForce® GTX 860M Wi-Fi 5 (802.11ac) Windows 8.1 Black:

Acer Aspire V Nitro VN7-791G-71K7, Intel® Core™ i7, 2.5 GHz, 17.3", 1920 x 1080 pixels, 16 GB, 1.06 TB

Long summary description Acer Aspire V Nitro VN7-791G-71K7 Intel® Core™ i7 i7-4710HQ Laptop 17.3" Full HD 16 GB DDR3L-SDRAM 1.06 TB HDD+SSD NVIDIA® GeForce® GTX 860M Wi-Fi 5 (802.11ac) Windows 8.1 Black:

Acer Aspire V Nitro VN7-791G-71K7. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4710HQ, Processor frequency: 2.5 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1.06 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 8.1. Product color: Black

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.