Acer logo

Acer Aspire V Nitro VN7-591G-74U2 Intel® Core™ i7 i7-4720HQ Laptop 15.6" 16 GB DDR3L-SDRAM 2.26 TB HDD NVIDIA® GeForce® GTX 860M Wi-Fi 5 (802.11ac) Windows 8.1 Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31265
Info modified on:
22 Jan 2025, 04:55:44
Short summary description Acer Aspire V Nitro VN7-591G-74U2 Intel® Core™ i7 i7-4720HQ Laptop 15.6" 16 GB DDR3L-SDRAM 2.26 TB HDD NVIDIA® GeForce® GTX 860M Wi-Fi 5 (802.11ac) Windows 8.1 Black:

Acer Aspire V Nitro VN7-591G-74U2, Intel® Core™ i7, 2.6 GHz, 15.6", 3840 x 2160 pixels, 16 GB, 2.26 TB

Long summary description Acer Aspire V Nitro VN7-591G-74U2 Intel® Core™ i7 i7-4720HQ Laptop 15.6" 16 GB DDR3L-SDRAM 2.26 TB HDD NVIDIA® GeForce® GTX 860M Wi-Fi 5 (802.11ac) Windows 8.1 Black:

Acer Aspire V Nitro VN7-591G-74U2. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4720HQ, Processor frequency: 2.6 GHz. Display diagonal: 15.6", Display resolution: 3840 x 2160 pixels. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 2.26 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® GTX 860M. Operating system installed: Windows 8.1. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.